Manufacturer: NXP
Win Source Part Number: 1220357-MC908AP8CFBE
Packaging: Tray
Mounting Style: SMD
Core Processor: HC08
Speed: 8MHz
Connectivity: I2C, IRSCI, SCI, SPI
Peripherals: LED, LVD, POR, PWM
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-QFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MC908AP8
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 32
Date RAM Size: 1K x 8
IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC908AP8CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP8CFBE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
8-bit Microcontrollers - MCU MCU 8K FLASH 10 BIT ADC
IC MCU 8BIT 8KB FLASH 44QFP
IC MCU 8BIT 8KB FLASH 44QFP
IC MCU 8BIT 8KB FLASH 44QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220357-MC908AP8CFBE | 685-MC908AP8CFBE | MC908AP8CFBE-ND | MC908AP8CFBE | MC908AP8CFBE | MC908AP8CFBE | MC908AP8CFBE | MC908AP8CFBE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908AP8CFBE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |