NXP Semiconductors Microcontrollers MC908AP64CFAE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908AP64CFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AP64CFAE-ND
Microcontrollers MC908AP64CFAE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - MC908AP64CFAE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
 - MC908AP64CFAE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-MC908AP64CFAE
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-MC908AP64CFAE
IC MCU 8BIT 64KB FLASH 48LQFP Product overview: MC908AP64CFAE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP64CFAE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 48LQFP Product overview: MC908AP64CFAE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP64CFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - MC908AP64CFAE - 725092-MC908AP64CFAE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - MC908AP64CFAE
725092-MC908AP64CFAE
Electronic Surplus - MC908AP64CFAE 725092-MC908AP64CFAE
Manufacturer: NXP Win Source Part Number: 725092-MC908AP64CFAE Packaging: Tray Mounting Style: SMD Core Processor: HC08 Speed: 8MHz Connectivity: I2C, IRSCI, SCI, SPI Peripherals: LED, LVD, POR, PWM Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: MC908AP64 Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 32 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 725092-MC908AP64CFAE
Packaging: Tray
Mounting Style: SMD
Core Processor: HC08
Speed: 8MHz
Connectivity: I2C, IRSCI, SCI, SPI
Peripherals: LED, LVD, POR, PWM
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MC908AP64
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 32
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - MC908AP64CFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908AP64CFAE
Microcontrollers MC908AP64CFAE
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC908AP64CFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908AP64CFAE
Microcontrollers MC908AP64CFAE
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC908AP64CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP64CFAE
Microcontrollers MC908AP64CFAE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC908AP64CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP64CFAE
Microcontrollers MC908AP64CFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908AP64CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP64CFAE
Microcontrollers MC908AP64CFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908AP64CFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908AP64CFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908AP64CFAE
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - MC908AP64CFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908AP64CFAE
Embedded - Microcontrollers MC908AP64CFAE
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908AP64CFAE
8-bit Microcontrollers - MCU MC908AP64CFAE
8-bit Microcontrollers - MCU MCU 62K FLASH 10 BIT ADC

8-bit Microcontrollers - MCU MCU 62K FLASH 10 BIT ADC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908AP64CFAE-ND MC908AP64CFAE 685-MC908AP64CFAE 725092-MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE MC908AP64CFAE
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Electronic Surplus - MC908AP64CFAE Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details