Manufacturer: Freescale Semiconductor
Win Source Part Number: 1322167-MC908AP64CBE
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: HC08
Speed: 8MHz
Standard Package: 1
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, IRSCI, SCI, SPI
Peripherals: LED, LVD, POR, PWM
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 42-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 42-SDIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Other Part Number: 2156-MC908AP64CBE,FR
Base Product Number: MC908
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 64KB FLASH 42DIP Product overview: MC908AP64CBE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP64CBE can be used for catalog matching and distributor lookup.
MC908AP - Microcontroller, 8-Bit, 64KB FLASH, 42PSDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
IC MCU 8BIT 64KB FLASH 42DIP
IC MCU 8BIT 64KB FLASH 42DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322167-MC908AP64CBE | 685-MC908AP64CBE | MC908AP64CBE | MC908AP64CBE-ND | MC908AP64CBE | MC908AP64CBE | MC908AP64CBE | MC908AP64CBE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 64 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |