Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP42
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 42-PDIP
IC MCU 8BIT 64KB FLASH 42DIP
IC MCU 8BIT 64KB FLASH 42DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AP64ACBE | MC908AP64ACBE-ND | MC908AP64ACBE | MC908AP64ACBE | MC908AP64ACBE |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | CDIP; SDIP; Other; SDIP42 | SDIP; Other; "42-SDIP (0.600"", 15.24mm)" | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz |