HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-QFP (10x10)
Manufacturer: NXP
Win Source Part Number: 144993-MC908AP32CFBE
Packaging: Tray
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MC908AP32
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S207S8T6B; STM8S207SBT6; STM8S207S8T6BTR;
Introduction Date: December 23, 2004
ECCN: EAR99
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44QFP Product overview: MC908AP32CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP32CFBE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 44QFP
IC MCU 8BIT 32KB FLASH 44QFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-QFP (10x10)
8-bit Microcontrollers - MCU MCU 32K FLASH 10 BIT ADC
IC MCU 8BIT 32KB FLASH 44QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AP32CFBE-ND | 144993-MC908AP32CFBE | 685-MC908AP32CFBE | MC908AP32CFBE | MC908AP32CFBE | MC908AP32CFBE | MC908AP32CFBE | MC908AP32CFBE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908AP32CFBE | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |