MICROCONTROLLER, 8 BIT, HC08/S08
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AP16CFAE-NXP | MC908AP16CFAE-NXP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 8 MHz | 8 MHz |
| RAM | 1 KB | 1 KB |
| Supply Voltage | 5.5 to 2.7 volts |