IC CLOCK DRIVER 28PLCC Product overview: MC88915TFN70 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC88915TFN70 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 122113-MC88915TFN70
Packaging: Tube/Rail
Type: Clock Driver, Fanout Distribution, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (12.45x12.45)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 70MHz
Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)
IC CLOCK DRIVER 28PLCC
Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)
IC DRIVER CLK PLL 70MHZ 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC88915TFN70 | 122113-MC88915TFN70 | MC88915TFN70-ND | MC88915TFN70 | MC88915TFN70 | MC88915TFN70 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TFN70 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Tube | Surface Mount; 28-PLCC (12.45x12.45) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |
| Frequency | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz |