NXP Semiconductors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70 MC88915EI70

Description
Manufacturer: NXP Win Source Part Number: 022944-MC88915EI70 Packaging: Tube/Rail Type: Clock Driver, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (12.45x12.45) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 70MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022944-MC88915EI70 Packaging: Tube/Rail Type: Clock Driver, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (12.45x12.45) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 70MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70
022944-MC88915EI70
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70 022944-MC88915EI70
Manufacturer: NXP Win Source Part Number: 022944-MC88915EI70 Packaging: Tube/Rail Type: Clock Driver, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (12.45x12.45) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 70MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022944-MC88915EI70
Packaging: Tube/Rail
Type: Clock Driver, Fanout Distribution, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (12.45x12.45)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 70MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC88915EI70-ND
Clock Generators, PLLs, Frequency Synthesizers MC88915EI70-ND
Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)

Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC88915EI70
Clock Generators, PLLs, Frequency Synthesizers MC88915EI70
Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)

Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC88915EI70
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC88915EI70
IC PLL CLOCK DRIVER 70MHZ 28PLCC

IC PLL CLOCK DRIVER 70MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 022944-MC88915EI70 MC88915EI70-ND MC88915EI70 MC88915EI70
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70 Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Driver; Clock Generator Clock Driver Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 28-PLCC (12.45x12.45) Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2804ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers