PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
IC MPU MPC86XX 1.25GHZ 994FCCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8641VU1250HC-ND | MC8641VU1250HC | MC8641VU1250HC |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC e600 | PowerPC; PowerPC e600 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 994-BCBGA, FCCBGA | BGA; Other; 994-BCBGA, FCCBGA |