PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.5GHz 1023-FCCBGA (33x33)
IC MPU MPC86XX 1.5GHZ 1023FCCBGA
IC MPU MPC86XX 1.5GHZ 1023FCCBGA
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.5GHz 1023-FCCBGA (33x33)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8641DVU1500KE-ND | MC8641DVU1500KE | MC8641DVU1500KE | MC8641DVU1500KE |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC e600 | PowerPC e600 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 1023-BCBGA, FCCBGA | Other; 1023-BCBGA, FCCBGA | BGA; Other; 1023-BCBGA, FCCBGA |