NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MC8640TVJ1067NE

Description
IC MPU MPC86XX 1.0GHZ 994FCCBGA Product overview: MC8640TVJ1067NE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640TVJ1067NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC86XX 1.0GHZ 994FCCBGA Product overview: MC8640TVJ1067NE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640TVJ1067NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MC8640TVJ1067NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MC8640TVJ1067NE
1.0GHZ Embedded Microprocessor MPU 694-MC8640TVJ1067NE
IC MPU MPC86XX 1.0GHZ 994FCCBGA Product overview: MC8640TVJ1067NE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640TVJ1067NE can be used for catalog matching and distributor lookup.

IC MPU MPC86XX 1.0GHZ 994FCCBGA Product overview: MC8640TVJ1067NE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640TVJ1067NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC8640TVJ1067NE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC8640TVJ1067NE-ND
Microprocessors MC8640TVJ1067NE-ND
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1006338-MC8640TVJ1067NE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1006338-MC8640TVJ1067NE
Integrated Circuits (ICs) - Embedded - Microprocessors 1006338-MC8640TVJ1067NE
Win Source Part Number: 1006338-MC8640TVJ106 7NE Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC86xx Core Processor: PowerPC e600 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, HSSI, I2C, RapidIO Standard Package: 24 Package / Case: 994-BCBGA, FCCBGA Supplier Device Package: 994-FCCBGA (33x33) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A1 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935315351557 Base Product Number: MC8640TVJ1067 Product Status: Obsolete

Win Source Part Number: 1006338-MC8640TVJ1067NE
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC86xx
Core Processor: PowerPC e600
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Standard Package: 24
Package / Case: 994-BCBGA, FCCBGA
Supplier Device Package: 994-FCCBGA (33x33)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A1
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935315351557
Base Product Number: MC8640TVJ1067
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
MC8640TVJ1067NE
Microprocessors - MPU MC8640TVJ1067NE
Microprocessors - MPU 32-Bit Power Architecture SoC, 1067MHz, DDR1/2, AltiVec, GbE, PCI-e, SRIO, -40 to 105C, Rev 3

Microprocessors - MPU 32-Bit Power Architecture SoC, 1067MHz, DDR1/2, AltiVec, GbE, PCI-e, SRIO, -40 to 105C, Rev 3

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC8640TVJ1067NE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC8640TVJ1067NE
Integrated Circuits (ICs) - Embedded - Microprocessors MC8640TVJ1067NE
IC MPU MPC86XX 1.0GHZ 994FCCBGA

IC MPU MPC86XX 1.0GHZ 994FCCBGA

Supplier's Site
Embedded - Microprocessors - MC8640TVJ1067NE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8640TVJ1067NE
Embedded - Microprocessors MC8640TVJ1067NE
IC MPU E600 SGL CORE 994FCCBGA

IC MPU E600 SGL CORE 994FCCBGA

Supplier's Site Datasheet
Microprocessors - MC8640TVJ1067NE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640TVJ1067NE
Microprocessors MC8640TVJ1067NE
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)

Buy Now
Microprocessors - MC8640TVJ1067NE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640TVJ1067NE
Microprocessors MC8640TVJ1067NE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.067GHz 994-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.067GHz 994-FCCBGA (33x33)

Buy Now
Microprocessors - MC8640TVJ1067NE - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC8640TVJ1067NE
Microprocessors MC8640TVJ1067NE
IC MPU E600 SGL CORE 994FCCBGA

IC MPU E600 SGL CORE 994FCCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC8640TVJ1067NE MC8640TVJ1067NE-ND 1006338-MC8640TVJ1067NE MC8640TVJ1067NE MC8640TVJ1067NE MC8640TVJ1067NE MC8640TVJ1067NE MC8640TVJ1067NE MC8640TVJ1067NE
Product Name 1.0GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Microprocessors
Microprocessor Family PowerQUICC MC8xxx Processor PowerPC; PowerPC e600 PowerPC; PowerPC e600 PowerPC; PowerPC e600 PowerPC e600 PowerPC e600 PowerPC e600
Supply Voltage 1 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; Tray Other; 994-BCBGA, FCCBGA BGA; Other; 994-BCBGA, FCCBGA BGA; Other; 994-BCBGA, FCBGA Other; 994-BCBGA, FCCBGA
Pin Count 994 994
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details