NXP Semiconductors 1.25GHZ Embedded Microprocessor MPU MC8640THX1250HE

Description
IC MPU MPC86XX 1.25GHZ 994FCCBGA Product overview: MC8640THX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640THX1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC86XX 1.25GHZ 994FCCBGA Product overview: MC8640THX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640THX1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25GHZ Embedded Microprocessor MPU - 694-MC8640THX1250HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25GHZ Embedded Microprocessor MPU
694-MC8640THX1250HE
1.25GHZ Embedded Microprocessor MPU 694-MC8640THX1250HE
IC MPU MPC86XX 1.25GHZ 994FCCBGA Product overview: MC8640THX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640THX1250HE can be used for catalog matching and distributor lookup.

IC MPU MPC86XX 1.25GHZ 994FCCBGA Product overview: MC8640THX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640THX1250HE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MC8640THX1250HE - 926373-MC8640THX1250HE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC8640THX1250HE
926373-MC8640THX1250HE
Embedded - Embedded - Microprocessors - MC8640THX1250HE 926373-MC8640THX1250HE
Manufacturer: NXP Win Source Part Number: 926373-MC8640THX1250 HE Series: MPC86xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33) Core Processor: PowerPC e600 Speed: 1.25GHz Package: Tray Package: 994-BCBGA, FCCBGA Part Status: Obsolete Family Name: MC864 Categories: Integrated Circuits (ICs) Case / Package: 994-FCCBGA (33x33) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926373-MC8640THX1250HE
Series: MPC86xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
Core Processor: PowerPC e600
Speed: 1.25GHz
Package: Tray
Package: 994-BCBGA, FCCBGA
Part Status: Obsolete
Family Name: MC864
Categories: Integrated Circuits (ICs)
Case / Package: 994-FCCBGA (33x33)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MC8640THX1250HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC8640THX1250HE
Integrated Circuits (ICs) - Embedded - Microprocessors MC8640THX1250HE
IC MPU MPC86XX 1.25GHZ 994FCCBGA

IC MPU MPC86XX 1.25GHZ 994FCCBGA

Supplier's Site
Microprocessors - MC8640THX1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640THX1250HE
Microprocessors MC8640THX1250HE
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)

Buy Now
Embedded - Microprocessors - MC8640THX1250HE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8640THX1250HE
Embedded - Microprocessors MC8640THX1250HE
IC MPU MPC86XX 1.25GHZ 994FCCBGA

IC MPU MPC86XX 1.25GHZ 994FCCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC8640THX1250HE 926373-MC8640THX1250HE MC8640THX1250HE MC8640THX1250HE MC8640THX1250HE
Product Name 1.25GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC8640THX1250HE Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 994-FCCBGA (33x33) BGA; Other; 994-BCBGA, FCCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C116-2JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details
 - AT91SAM9263 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.08 to 1.32
Package Type Other; ['TFBGA']
View Details