PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
Win Source Part Number: 1189665-MC8640THJ125
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC86xx
Core Processor: PowerPC e600
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.25GHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Standard Package: 24
Package / Case: 994-BCBGA, FCCBGA
Supplier Device Package: 994-FCCBGA (33x33)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935343662557
Base Product Number: MC8640THJ1250
Product Status: Obsolete
IC MPU MPC86XX 1.25GHZ 994FCCBGA Product overview: MC8640THJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640THJ1250HE can be used for catalog matching and distributor lookup.
IC MPU MPC86XX 1.25GHZ 994FCCBGA
IC MPU MPC86XX 1.25GHZ 994FCCBGA
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8640THJ1250HE-ND | 1189665-MC8640THJ1250HE | 694-MC8640THJ1250HE | MC8640THJ1250HE | MC8640THJ1250HE | MC8640THJ1250HE |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | 1.25GHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC e600 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V, 2.5V, 3.3V | ||||
| Package Type | Other; 994-BCBGA, FCCBGA | Other; Tray | BGA; Other; 994-BCBGA, FCCBGA |