NXP Semiconductors 1.25GHZ Embedded Microprocessor MPU MC8640DTVJ1250HE

Description
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTVJ1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTVJ1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25GHZ Embedded Microprocessor MPU - 694-MC8640DTVJ1250HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25GHZ Embedded Microprocessor MPU
694-MC8640DTVJ1250HE
1.25GHZ Embedded Microprocessor MPU 694-MC8640DTVJ1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTVJ1250HE can be used for catalog matching and distributor lookup.

IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTVJ1250HE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MC8640DTVJ1250HE - 846668-MC8640DTVJ1250HE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC8640DTVJ1250HE
846668-MC8640DTVJ1250HE
Embedded - Embedded - Microprocessors - MC8640DTVJ1250HE 846668-MC8640DTVJ1250HE
Manufacturer: NXP Win Source Part Number: 846668-MC8640DTVJ125 0HE Series: MPC86xx Features: Microprocessor IC series Package: Tray Family Name: MC8640DTVJ1250 Categories: Integrated Circuits (ICs) ECCN: 3A991A1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 846668-MC8640DTVJ1250HE
Series: MPC86xx
Features: Microprocessor IC series
Package: Tray
Family Name: MC8640DTVJ1250
Categories: Integrated Circuits (ICs)
ECCN: 3A991A1
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microprocessors - MC8640DTVJ1250HE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC8640DTVJ1250HE-ND
Microprocessors MC8640DTVJ1250HE-ND
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now Datasheet
Microprocessors - MC8640DTVJ1250HE - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC8640DTVJ1250HE
Microprocessors MC8640DTVJ1250HE
IC MPU E600 DUAL CORE 1023FCCBGA

IC MPU E600 DUAL CORE 1023FCCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MC8640DTVJ1250HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC8640DTVJ1250HE
Integrated Circuits (ICs) - Embedded - Microprocessors MC8640DTVJ1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA

IC MPU MPC86XX 1.25GHZ 1023BGA

Supplier's Site
Microprocessors - MC8640DTVJ1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640DTVJ1250HE
Microprocessors MC8640DTVJ1250HE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now
Embedded - Microprocessors - MC8640DTVJ1250HE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8640DTVJ1250HE
Embedded - Microprocessors MC8640DTVJ1250HE
IC MPU E600 DUAL CORE 1023FCCBGA

IC MPU E600 DUAL CORE 1023FCCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC8640DTVJ1250HE 846668-MC8640DTVJ1250HE MC8640DTVJ1250HE-ND MC8640DTVJ1250HE MC8640DTVJ1250HE MC8640DTVJ1250HE MC8640DTVJ1250HE
Product Name 1.25GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC8640DTVJ1250HE Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 1023-BCBGA, FCCBGA Other; 1023-BCBGA, FCCBGA BGA; Other; 1023-BCBGA, FCCBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e600 PowerPC e600 PowerPC; PowerPC e600 PowerPC e600 PowerPC; PowerPC e600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Microprocessors - DRA716BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details