NXP Semiconductors Embedded - Embedded - Microprocessors - MC8640DTHX1250HE MC8640DTHX1250HE

Description
Manufacturer: NXP Win Source Part Number: 926367-MC8640DTHX125 0HE Series: MPC86xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33) Core Processor: PowerPC e600 Speed: 1.25GHz Package: Tray Package: 1023-BBGA, FCBGA Part Status: Obsolete Family Name: MC864 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCCBGA (33x33) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926367-MC8640DTHX125 0HE Series: MPC86xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33) Core Processor: PowerPC e600 Speed: 1.25GHz Package: Tray Package: 1023-BBGA, FCBGA Part Status: Obsolete Family Name: MC864 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCCBGA (33x33) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC8640DTHX1250HE - 926367-MC8640DTHX1250HE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC8640DTHX1250HE
926367-MC8640DTHX1250HE
Embedded - Embedded - Microprocessors - MC8640DTHX1250HE 926367-MC8640DTHX1250HE
Manufacturer: NXP Win Source Part Number: 926367-MC8640DTHX125 0HE Series: MPC86xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33) Core Processor: PowerPC e600 Speed: 1.25GHz Package: Tray Package: 1023-BBGA, FCBGA Part Status: Obsolete Family Name: MC864 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCCBGA (33x33) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926367-MC8640DTHX1250HE
Series: MPC86xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)
Core Processor: PowerPC e600
Speed: 1.25GHz
Package: Tray
Package: 1023-BBGA, FCBGA
Part Status: Obsolete
Family Name: MC864
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCCBGA (33x33)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
1.25GHZ Embedded Microprocessor MPU - 694-MC8640DTHX1250HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25GHZ Embedded Microprocessor MPU
694-MC8640DTHX1250HE
1.25GHZ Embedded Microprocessor MPU 694-MC8640DTHX1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTHX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTHX1250HE can be used for catalog matching and distributor lookup.

IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DTHX1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DTHX1250HE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - MC8640DTHX1250HE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8640DTHX1250HE
Embedded - Microprocessors MC8640DTHX1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA

IC MPU MPC86XX 1.25GHZ 1023BGA

Supplier's Site Datasheet
Microprocessors - MC8640DTHX1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640DTHX1250HE
Microprocessors MC8640DTHX1250HE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now Datasheet
Microprocessors - MC8640DTHX1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640DTHX1250HE
Microprocessors MC8640DTHX1250HE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MC8640DTHX1250HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC8640DTHX1250HE
Integrated Circuits (ICs) - Embedded - Microprocessors MC8640DTHX1250HE
RISC MICROPROCESSOR, 32 BIT, POW

RISC MICROPROCESSOR, 32 BIT, POW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926367-MC8640DTHX1250HE 694-MC8640DTHX1250HE MC8640DTHX1250HE MC8640DTHX1250HE MC8640DTHX1250HE MC8640DTHX1250HE
Product Name Embedded - Embedded - Microprocessors - MC8640DTHX1250HE 1.25GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 1023-FCCBGA (33x33) Other; Tray BGA; Other; 1023-BCBGA, FCCBGA BGA; Other; 1023-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA718BIGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 600 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details