PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
IC MPU MPC86XX 800MHZ 783FCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8610TVT800GB-ND | MC8610TVT800GB | MC8610TVT800GB |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC e600 | PowerPC; PowerPC e600 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |