NXP Semiconductors 32-bit 50MHZ Embedded Microprocessor MPU MC860DECVR50D4R2

Description
IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) Product overview: MC860DECVR50D4R2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC860DECVR50D4R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) Product overview: MC860DECVR50D4R2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC860DECVR50D4R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 50MHZ Embedded Microprocessor MPU - 694-MC860DECVR50D4R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHZ Embedded Microprocessor MPU
694-MC860DECVR50D4R2
32-bit 50MHZ Embedded Microprocessor MPU 694-MC860DECVR50D4R2
IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) Product overview: MC860DECVR50D4R2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC860DECVR50D4R2 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) Product overview: MC860DECVR50D4R2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC860DECVR50D4R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1345776-MC860DECVR50D4R2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1345776-MC860DECVR50D4R2
Integrated Circuits (ICs) - Embedded - Microprocessors 1345776-MC860DECVR50D4R2
Win Source Part Number: 1345776-MC860DECVR50 D4R2 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (2) Voltage - I/O: 3.3V Package: Tape & Reel (TR) Cut Tape (CT) Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 180 Mounting Type: Surface Mount Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C (TA) ECCN: 5A991B4B Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC860 Product Status: Obsolete

Win Source Part Number: 1345776-MC860DECVR50D4R2
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (2)
Voltage - I/O: 3.3V
Package: Tape & Reel (TR) Cut Tape (CT)
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 180
Mounting Type: Surface Mount
Package / Case: 357-BBGA
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: -40°C ~ 95°C (TA)
ECCN: 5A991B4B
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC860
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - MC860DECVR50D4R2TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC860DECVR50D4R2TR-ND
Microprocessors MC860DECVR50D4R2TR-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MC860DECVR50D4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC860DECVR50D4R2
Microprocessors MC860DECVR50D4R2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MC860DECVR50D4R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC860DECVR50D4R2
Embedded - Microprocessors MC860DECVR50D4R2
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC860DECVR50D4R2 1345776-MC860DECVR50D4R2 MC860DECVR50D4R2TR-ND MC860DECVR50D4R2 MC860DECVR50D4R2
Product Name 32-bit 50MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; Tape & Reel (TR) Cut Tape (CT) Other; 357-BBGA BGA; Other; 357-BBGA
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3715CBPDNB - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details