NXP Semiconductors Microprocessors MC850DECVR50BUR2

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC850DECVR50BUR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC850DECVR50BUR2-ND
Microprocessors MC850DECVR50BUR2-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1345775-MC850DECVR50BUR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1345775-MC850DECVR50BUR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1345775-MC850DECVR50BUR2
Win Source Part Number: 1345775-MC850DECVR50 BUR2 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Package: Tape & Reel Additional Interfaces: HDLC, I²C, IrDA, PCMCIA, SCC, SDLC, SMC, SPI, UART Standard Package: 500 Mounting Type: Surface Mount Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (23x23) Temperature Range - Operating: -40°C ~ 95°C (TA) ECCN: 5A991B4B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC850 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345775-MC850DECVR50BUR2
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Package: Tape & Reel
Additional Interfaces: HDLC, I²C, IrDA, PCMCIA, SCC, SDLC, SMC, SPI, UART
Standard Package: 500
Mounting Type: Surface Mount
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 95°C (TA)
ECCN: 5A991B4B
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC850
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
32-bit 50MHZ Embedded Microprocessor MPU - 694-MC850DECVR50BUR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHZ Embedded Microprocessor MPU
694-MC850DECVR50BUR2
32-bit 50MHZ Embedded Microprocessor MPU 694-MC850DECVR50BUR2
IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECVR50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECVR50BUR2 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECVR50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECVR50BUR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC850DECVR50BUR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC850DECVR50BUR2
Embedded - Microprocessors MC850DECVR50BUR2
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MC850DECVR50BUR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC850DECVR50BUR2
Microprocessors MC850DECVR50BUR2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC850DECVR50BUR2-ND 1345775-MC850DECVR50BUR2 694-MC850DECVR50BUR2 MC850DECVR50BUR2 MC850DECVR50BUR2
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 50MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA Other; Tape & Reel BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details