Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077850-MC74HC73N
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): CD74HC73EMC74HC73N.;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Logic Function: AND, Flip-Flop
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077850-MC74HC73N |
| Product Name | OEM Parts - OEM Parts (M - N) - MC74HC73N |