PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.6GHz 360-FCCBGA (25x25)
Microprocessors - MPU APL8 RV2.2.1 1.25V 105C
IC MPU MPC74XX 1.6GHZ 360FCCBGA
IC MPU MPC74XX 1.6GHZ 360FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.6GHz 360-FCCBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.6GHz 360-FCCBGA (25x25)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7448VU1600LD-ND | MC7448VU1600LD | MC7448VU1600LD | MC7448VU1600LD | MC7448VU1600LD |
| Product Name | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 | |
| Supply Voltage | 1.5V; 1.8V; 2.5V | ||||
| Package Type | Other; 360-CBGA, FCCBGA | BGA; Other; 360-CBGA, FCCBGA |