NXP Semiconductors Embedded - Embedded - Microprocessors - MC7448THX1267ND MC7448THX1267ND

Description
Manufacturer: NXP Win Source Part Number: 1219086-MC7448THX126 7ND Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.267GHz Co-Processors/DSP: Multimedia; SIMD Graphics Acceleration: No Voltage - I/O: 1.5V, 1.8V, 2.5V Categories: Integrated Circuits Supplier Device Package: 360-FCCBGA (25x25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 360-BCBGA, FCCBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC7448 Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1219086-MC7448THX126 7ND Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.267GHz Co-Processors/DSP: Multimedia; SIMD Graphics Acceleration: No Voltage - I/O: 1.5V, 1.8V, 2.5V Categories: Integrated Circuits Supplier Device Package: 360-FCCBGA (25x25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 360-BCBGA, FCCBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC7448 Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC7448THX1267ND - 1219086-MC7448THX1267ND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7448THX1267ND
1219086-MC7448THX1267ND
Embedded - Embedded - Microprocessors - MC7448THX1267ND 1219086-MC7448THX1267ND
Manufacturer: NXP Win Source Part Number: 1219086-MC7448THX126 7ND Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.267GHz Co-Processors/DSP: Multimedia; SIMD Graphics Acceleration: No Voltage - I/O: 1.5V, 1.8V, 2.5V Categories: Integrated Circuits Supplier Device Package: 360-FCCBGA (25x25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 360-BCBGA, FCCBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC7448 Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited)

Manufacturer: NXP
Win Source Part Number: 1219086-MC7448THX1267ND
Packaging: Tray
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.267GHz
Co-Processors/DSP: Multimedia; SIMD
Graphics Acceleration: No
Voltage - I/O: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Supplier Device Package: 360-FCCBGA (25x25)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 360-BCBGA, FCCBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MC7448
Manufacturer Pack Quantity: 44
MSL Level: 1 (Unlimited)

Buy Now
1.267GHZ Embedded Microprocessor MPU - 694-MC7448THX1267ND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.267GHZ Embedded Microprocessor MPU
694-MC7448THX1267ND
1.267GHZ Embedded Microprocessor MPU 694-MC7448THX1267ND
IC MPU MPC74XX 1.267GHZ 360BGA Product overview: MC7448THX1267ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.267GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.267GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448THX1267ND can be used for catalog matching and distributor lookup.

IC MPU MPC74XX 1.267GHZ 360BGA Product overview: MC7448THX1267ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.267GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.267GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448THX1267ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14647-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14647-ND
Microprocessors 568-14647-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)

Buy Now Datasheet
Microprocessors - MC7448THX1267ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448THX1267ND
Microprocessors MC7448THX1267ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)

Buy Now Datasheet
Microprocessors - MC7448THX1267ND - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC7448THX1267ND
Microprocessors MC7448THX1267ND
IC MPU MPC74XX 1.267GHZ 360BGA

IC MPU MPC74XX 1.267GHZ 360BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MC7448THX1267ND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448THX1267ND
Embedded - Microprocessors MC7448THX1267ND
IC MPU MPC74XX 1.267GHZ 360BGA

IC MPU MPC74XX 1.267GHZ 360BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC7448THX1267ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC7448THX1267ND
Integrated Circuits (ICs) - Embedded - Microprocessors MC7448THX1267ND
IC MPU MPC74XX 1.267GHZ 360BGA

IC MPU MPC74XX 1.267GHZ 360BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1219086-MC7448THX1267ND 694-MC7448THX1267ND 568-14647-ND MC7448THX1267ND MC7448THX1267ND MC7448THX1267ND MC7448THX1267ND
Product Name Embedded - Embedded - Microprocessors - MC7448THX1267ND 1.267GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.5V, 1.8V, 2.5V 1.05 V 1.5V; 1.8V; 2.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tray Other; 360-BCBGA, FCCBGA BGA; Other; 360-BCBGA, FCCBGA Other; 360-BCBGA, FCCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details