The MC7448HX600ND is a RISC microprocessor from Freescale Semiconductor, operating at a frequency of 600 MHz. It is built on Power Architecture technology and implements the PowerPC instruction set architecture version 1.0. The processor operates with a supply voltage (VDD) of 1.0 V ± 50 mV and is designed to function within a temperature range of 0 to 105 degrees Celsius. This specific part number features modified core frequency and voltage settings aimed at reducing power consumption, making it suitable for applications where energy efficiency is a priority. The MC7448HX600ND is part of a broader series that includes various frequency options, allowing for flexibility in design based on performance requirements. Engineers considering this microprocessor should evaluate its specifications in relation to their project needs, particularly in terms of power efficiency and operating conditions.
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 600MHz 360-FCCBGA (25x25)
Microprocessors - MPU APL8 RV2.2.1 1.0V 105C
IC MPU MPC74XX 600MHZ 360FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 600MHz 360-FCCBGA (25x25)
IC MPU MPC74XX 600MHZ 360FCCBGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7448HX600ND-ND | MC7448HX600ND | MC7448HX600ND | MC7448HX600ND | MC7448HX600ND |
| Product Name | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 | |
| Supply Voltage | 1.5V; 1.8V; 2.5V | ||||
| Package Type | Other; 360-BCBGA, FCCBGA | BGA; Other; 360-BCBGA, FCCBGA |