PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCLGA (25x25)
IC MPU MPC74XX 1.267GHZ 360LGA
IC MPU MPC74XX 1.267GHZ 360LGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCLGA (25x25)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7447AVS1267LB-ND | MC7447AVS1267LB | MC7447AVS1267LB | MC7447AVS1267LB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 |
| Supply Voltage | 1.8V; 2.5V | |||
| Package Type | Other; 360-CLGA, FCCLGA | Other; 360-CLGA, FCCLGA |