The MC7447AHX733NB is a PowerPC G4 microprocessor from Quarktwin Technology Ltd., operating at a frequency of 733 MHz. It features a 32-bit architecture and is designed for high-performance applications in networking and computing systems. The microprocessor includes a superscalar design that allows for the execution of multiple instructions simultaneously, with capabilities to fetch up to four instructions per cycle and execute up to 16 instructions concurrently. It incorporates a 512-Kbyte Level 2 cache and supports both single and double-precision floating-point operations through its fully IEEE 754-compliant floating-point unit. The device is footprint-compatible
Manufacturer: NXP
Win Source Part Number: 074567-MC7447AHX733N
Packaging: Tray
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; SIMD
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 360-FCCBGA (25x25)
Speed(Frequency): 733MHz
Security Package / Case: 360-BCBGA, FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 733MHz 360-FCCBGA (25x25)
IC MPU MPC74XX 733MHZ 360FCCBGA Product overview: MC7447AHX733NB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 733MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 733MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7447AHX733NB can be used for catalog matching and distributor lookup.
IC MPU MPC74XX 733MHZ 360FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 733MHz 360-FCCBGA (25x25)
IC MPU MPC74XX 733MHZ 360FCCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 074567-MC7447AHX733NB | MC7447AHX733NB-ND | 694-MC7447AHX733NB | MC7447AHX733NB | MC7447AHX733NB | MC7447AHX733NB |
| Product Name | Embedded - Embedded - Microprocessors - MC7447AHX733NB | Microprocessors | 733MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V | 1.8V; 2.5V | 1.3 | |||
| Package Type | Other; 360-FCCBGA (25x25) | Other; 360-BCBGA, FCCBGA | Other; Tray | BGA; Other; 360-BCBGA, FCCBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |