PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)
IC MPU MPC74XX 500MHZ 360CBGA Product overview: MC7410VU500LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7410VU500LE can be used for catalog matching and distributor lookup.
RISC MICROPROCESSOR, 32 BIT, POW
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7410VU500LE-ND | 694-MC7410VU500LE | MC7410VU500LE | MC7410VU500LE |
| Product Name | Microprocessors | 500MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC MPC74xx Processor | PowerPC; PowerPC G4 | PowerPC G4 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8 | ||
| Package Type | Other; 360-BCBGA, FCCBGA | Other; Tray | BGA; Other; 360-BCBGA, FCCBGA |