IC MCU 8BIT 32KB OTP 84PLCC Product overview: MC711P2CFNE4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC711P2CFNE4 can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, HC11 CPU, 32KB OTP, 84PLCC
Win Source Part Number: 1345800-MC711P2CFNE4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: HC11
Core Processor: HC11
Speed: 4MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Connectivity: MI Bus, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.29x29.29)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC711
Product Status: Obsolete
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
IC MCU 8BIT 32KB OTP 84PLCC
IC MCU 8BIT 32KB OTP 84PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC711P2CFNE4 | MC711P2CFNE4 | 1345800-MC711P2CFNE4 | MC711P2CFNE4 | MC711P2CFNE4 | MC711P2CFNE4 | MC711P2CFNE4 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tube | PLCC; Other; PLCC84 | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | LCCC; Other; 84-LCC (J-Lead) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |