NXP Semiconductors Microcontrollers MC711K4VFUE4R

Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC711K4VFUE4R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC711K4VFUE4R-ND
Microcontrollers MC711K4VFUE4R-ND
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC711K4VFUE4R - 128738-MC711K4VFUE4R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC711K4VFUE4R
128738-MC711K4VFUE4R
Embedded - Embedded - Microcontrollers - MC711K4VFUE4R 128738-MC711K4VFUE4R
Manufacturer: NXP Win Source Part Number: 128738-MC711K4VFUE4R Packaging: Reel - TR Core Processor: HC11 Number of I/O: 62 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP EEPROM Size: 640 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8

Manufacturer: NXP
Win Source Part Number: 128738-MC711K4VFUE4R
Packaging: Reel - TR
Core Processor: HC11
Number of I/O: 62
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
EEPROM Size: 640 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8

Buy Now Datasheet
8-bit 8BIT 24KB Embedded Microcontroller MCU - 685-MC711K4VFUE4R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-MC711K4VFUE4R
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-MC711K4VFUE4R
IC MCU 8BIT 24KB OTP 80QFP Product overview: MC711K4VFUE4R from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC711K4VFUE4R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB OTP 80QFP Product overview: MC711K4VFUE4R from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC711K4VFUE4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC711K4VFUE4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC711K4VFUE4R
Microcontrollers MC711K4VFUE4R
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MC711K4VFUE4R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC711K4VFUE4R
Embedded - Microcontrollers MC711K4VFUE4R
IC MCU 8BIT 24KB OTP 80QFP

IC MCU 8BIT 24KB OTP 80QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC711K4VFUE4R-ND 128738-MC711K4VFUE4R 685-MC711K4VFUE4R MC711K4VFUE4R MC711K4VFUE4R
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC711K4VFUE4R 8-bit 8BIT 24KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.7680 KB 24 KB 0.7680 KB 0.7680 KB
ROM 24 KB 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details