HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 4KB OTP 44PLCC / HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59) Product overview: MC711D3CFNE2R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 2MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC711D3CFNE2R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345815-MC711D3CFNE2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: HC11
Core Processor: HC11
Speed: 2MHz
Package: Tape & Reel
Standard Package: 450
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC711
Product Status: Obsolete
HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 4KB OTP 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC711D3CFNE2RTR-ND | 685-MC711D3CFNE2R | 1345815-MC711D3CFNE2R | MC711D3CFNE2R | MC711D3CFNE2R |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB 2MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | ||
| RAM | 0.1920 KB | 0.1920 KB | 4 KB | 0.1920 KB | |
| ROM | 4 KB | ||||
| ROM Type | OTP | OTP; OTP |