HC05 HC05 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 64-QFP (14x14)
HC05 HC05 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 64-QFP (14x14)
IC MCU 8BIT 32KB OTP 64QFP
IC MCU 8BIT 32KB OTP 64QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705X32MFUE4-ND | MC705X32MFUE4 | MC705X32MFUE4 | MC705X32MFUE4 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.5280 KB | 0.5280 KB | 528 KB | |
| ROM | 32 KB |