HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 44-QFP (10x10)
IC MCU 8BIT 3.75KB OTP 44QFP
HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 44-QFP (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705SR3CFBE-ND | MC705SR3CFBE | MC705SR3CFBE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | |
| Bits | 8 Bit | ||
| RAM | 0.1920 KB | 0.1920 KB | |
| ROM | 3.75 KB |