The MC68HC705P6A is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum clock frequency of 2.1 MHz and features 4.5 KB of one-time programmable (OTP) memory, organized as 4.5K x 8 bits. The microcontroller is housed in a 28-pin dual in-line package (PDIP), making it suitable for integration into compact designs. It is part of the HC05 family, known for its simplicity and effectiveness in control applications. This microcontroller is ideal for engineers looking for a reliable and straightforward solution for low-power tasks in embedded systems.
Manufacturer: NXP
Win Source Part Number: 207984-MC705P6ECPE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 21
Program Memory Size: 4.5KB (4.5K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
IC MCU 8BIT 4.5KB OTP 28DIP
MCU 8-bit HC05 CISC 4672B EPROM 3.3V/5V 28-Pin PDIP Tube Product overview: MC705P6ECPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.3V, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705P6ECPE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 207984-MC705P6ECPE | MC705P6ECPE-ND | 685-MC705P6ECPE | MC705P6ECPE |
| Product Name | Embedded - Embedded - Microcontrollers - MC705P6ECPE | Microcontrollers | 8-bit 3.3V 5V Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Clock Speed | 2.1 MHz | 2.1 MHz | 4.2 MHz | 2.1 MHz |
| RAM | 4.5 KB | 0.1760 KB | 0.1760 KB | 0.1760 KB |
| ROM Type | OTP; OTP | OTP |