IC MCU 8BIT 4.5KB OTP 28DIP Product overview: MC705P6ACPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705P6ACPE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-PDIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-PDIP
IC MCU 8BIT 4.5KB OTP 28DIP
IC MCU 8BIT 4.5KB OTP 28DIP
IC MCU 8BIT 4.5KB OTP 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC705P6ACPE | MC705P6ACPE-ND | MC705P6ACPE | MC705P6ACPE | MC705P6ACPE | MC705P6ACPE |
| Product Name | 8-bit 8BIT 4.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1760 KB | 0.1760 KB | 0.1760 KB | 176 KB | 0.1760 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600", 15.24mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |