HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-SOIC
IC MCU 8BIT 4.5KB OTP 28SOIC
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-SOIC
IC MCU 8BIT 4.5KB OTP 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705P6ACDWER-ND | MC705P6ACDWER | MC705P6ACDWER | MC705P6ACDWER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1760 KB | 0.1760 KB | 176 KB | |
| ROM | 4.5 KB |