HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP Product overview: MC705C8ACPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705C8ACPE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP
IC MCU 8BIT 8KB OTP 40DIP
IC MCU 8BIT 8KB OTP 40DIP
MICROCONTROLLER MCU, 8 BIT, HC05, 2.1MHZ, DIP-40; Product Range:HC05 Family 68HC705C8A Series Microcontrollers; CPU Speed:2.1MHz; Program Memory Size:8KB; RAM Memory Size:176Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705C8ACPE-ND | 685-MC705C8ACPE | MC705C8ACPE | MC705C8ACPE | MC705C8ACPE | MC705C8ACPE | 62K4995 |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Dip-40; Product Range Nxp |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | ||
| RAM | 0.3040 KB | 0.3040 KB | 0.3040 KB | 304 KB | 0.3040 KB | 0.1760 KB | |
| ROM | 8 KB | ||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |