IC MCU 8BIT 8KB OTP 44LQFP
IC MCU 8BIT 8KB OTP 44LQFP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705C8ACPBE | MC705C8ACPBE | MC705C8ACPBE | MC705C8ACPBE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | Removed; Obsolete | |
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | |
| RAM | 304 KB | 0.3040 KB | 0.3040 KB | |
| Supply Voltage | 5.5 to 3 volts |