Microcontroller, 8-Bit, HC05 CPU, 8KB OTP, 42PSDIP
IC MCU 8BIT 8KB OTP 42DIP Product overview: MC705C8ABE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705C8ABE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP
Manufacturer: NXP
Win Source Part Number: 207981-MC705C8ABE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 304 x 8
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP
IC MCU 8BIT 8KB OTP 42DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC705C8ABE | 685-MC705C8ABE | MC705C8ABE-ND | 207981-MC705C8ABE | MC705C8ABE | MC705C8ABE | MC705C8ABE |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC705C8ABE | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Active | Removed; Obsolete | |||
| ROM Type | OTP | OTP | OTP; OTP | ||||
| Package Type | CDIP; Other; DIP42 | Other; Tube | SDIP; Other; "42-SDIP (0.600"", 15.24mm)" | CDIP; Other; 42-PSDIP | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | |
| RAM | 0.3040 KB | 0.3040 KB | 8 KB | 0.3040 KB | 0.3040 KB |