IC MCU 8BIT 15KB OTP 56PSDIP Product overview: MC705B16NCBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 15KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 15KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705B16NCBE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 15KB (15K x 8) OTP 56-PSDIP
Manufacturer: NXP
Win Source Part Number: 207980-MC705B16NCBE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 32
Program Memory Size: 15KB (15K x 8)
Program Memory Type: OTP
EEPROM Size: 256 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-PSDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 352 x 8
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 15KB (15K x 8) OTP 56-PSDIP
IC MCU 8BIT 15KB OTP 56PSDIP
IC MCU 8BIT 15KB OTP 56PSDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC705B16NCBE | MC705B16NCBE-ND | 207980-MC705B16NCBE | MC705B16NCBE | MC705B16NCBE | MC705B16NCBE |
| Product Name | 8-bit 8BIT 15KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC705B16NCBE | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.3520 KB | 0.3520 KB | 15 KB | 0.3520 KB | 352 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | SDIP; Other; "56-SDIP (0.600"", 15.24mm)" | CDIP; Other; 56-PSDIP | CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm) | CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |