NXP Semiconductors Embedded - Embedded - Microprocessors - MC68SEC000FU20 MC68SEC000FU20

Description
Manufacturer: NXP Win Source Part Number: 787927-MC68SEC000FU2 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Part Status: Obsolete(EOL) Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000FU20R2 ; MC68SEC000FU16; MC68SEC000FU10; MC68SEC000AA16; Introduction Date: October 27, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787927-MC68SEC000FU2 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Part Status: Obsolete(EOL) Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000FU20R2 ; MC68SEC000FU16; MC68SEC000FU10; MC68SEC000AA16; Introduction Date: October 27, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68SEC000FU20 - 787927-MC68SEC000FU20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68SEC000FU20
787927-MC68SEC000FU20
Embedded - Embedded - Microprocessors - MC68SEC000FU20 787927-MC68SEC000FU20
Manufacturer: NXP Win Source Part Number: 787927-MC68SEC000FU2 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Part Status: Obsolete(EOL) Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000FU20R2 ; MC68SEC000FU16; MC68SEC000FU10; MC68SEC000AA16; Introduction Date: October 27, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787927-MC68SEC000FU20
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 3.3V, 5.0V
Package: 64-QFP
Part Status: Obsolete(EOL)
Family Name: MC68SEC000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFP (14x14)
Alternative Parts (Cross-Reference): MC68SEC000FU20R2 ; MC68SEC000FU16; MC68SEC000FU10; MC68SEC000AA16;
Introduction Date: October 27, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68SEC000FU20-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68SEC000FU20-ND
Microprocessors MC68SEC000FU20-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

Buy Now Datasheet
Microprocessors - MC68SEC000FU20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000FU20
Microprocessors MC68SEC000FU20
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

Buy Now Datasheet
Microprocessors - MC68SEC000FU20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000FU20
Microprocessors MC68SEC000FU20
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC68SEC000FU20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68SEC000FU20
Embedded - Microprocessors MC68SEC000FU20
IC MPU M680X0 20MHZ 64QFP

IC MPU M680X0 20MHZ 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 787927-MC68SEC000FU20 MC68SEC000FU20-ND MC68SEC000FU20 MC68SEC000FU20
Product Name Embedded - Embedded - Microprocessors - MC68SEC000FU20 Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V, 5.0V 3.3V; 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details