IC MPU M680X0 16MHZ 64QFP Product overview: MC68SEC000FU16 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000FU16 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044509-MC68SEC000FU1
Packaging: Tray
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 3.3V, 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 16MHz
Security Package / Case: 64-QFP
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 64-QFP (14x14)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 64-QFP (14x14)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 64-QFP (14x14)
IC MPU M680X0 16MHZ 64QFP
IC MPU M680X0 16MHZ 64QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68SEC000FU16 | 044509-MC68SEC000FU16 | MC68SEC000FU16-ND | MC68SEC000FU16 | MC68SEC000FU16 | MC68SEC000FU16 |
| Product Name | 16MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MC68SEC000FU16 | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | QFP; Other; 64-QFP (14x14) | QFP; Other; 64-QFP | QFP; Other; 64-QFP | QFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 3.3V, 5.0V | 3.3V; 5V |