EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)
IC MPU M680X0 10MHZ 64QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68SEC000CAA10-ND | MC68SEC000CAA10 | MC68SEC000CAA10 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | EC000 | EC000 | EC000 |
| Supply Voltage | 3.3V; 5V | ||
| Package Type | QFP; Other; 64-QFP | QFP; Other; 64-QFP | QFP |