NXP Semiconductors 20MHZ Embedded Microprocessor MPU MC68SEC000AA20B1

Description
IC MPU M680X0 20MHZ 64QFP Product overview: MC68SEC000AA20B1 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA20B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 20MHZ 64QFP Product overview: MC68SEC000AA20B1 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA20B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microprocessor MPU - 694-MC68SEC000AA20B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-MC68SEC000AA20B1
20MHZ Embedded Microprocessor MPU 694-MC68SEC000AA20B1
IC MPU M680X0 20MHZ 64QFP Product overview: MC68SEC000AA20B1 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA20B1 can be used for catalog matching and distributor lookup.

IC MPU M680X0 20MHZ 64QFP Product overview: MC68SEC000AA20B1 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA20B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68SEC000AA20B1 - 926222-MC68SEC000AA20B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68SEC000AA20B1
926222-MC68SEC000AA20B1
Embedded - Embedded - Microprocessors - MC68SEC000AA20B1 926222-MC68SEC000AA20B1
Manufacturer: NXP Win Source Part Number: 926222-MC68SEC000AA2 0B1 Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 20MHz 64-QFP (14x14) Core Processor: EC000 Speed: 20MHz Package: 64-QFP Package: Tray Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MC68SEC000AA20B1-ND, 935320955557, 2832-MC68SEC000AA20B 1

Manufacturer: NXP
Win Source Part Number: 926222-MC68SEC000AA20B1
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EC000 Microprocessor IC series 1 Core, 32-Bit 20MHz 64-QFP (14x14)
Core Processor: EC000
Speed: 20MHz
Package: 64-QFP
Package: Tray
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MC68SEC000AA20B1-ND, 935320955557, 2832-MC68SEC000AA20B1

Buy Now Datasheet
Microprocessors - MC68SEC000AA20B1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68SEC000AA20B1-ND
Microprocessors MC68SEC000AA20B1-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

Buy Now Datasheet
Microprocessors - MC68SEC000AA20B1 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68SEC000AA20B1
Microprocessors MC68SEC000AA20B1
IC MPU M680X0 20MHZ 64QFP

IC MPU M680X0 20MHZ 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68SEC000AA20B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68SEC000AA20B1
Integrated Circuits (ICs) - Embedded - Microprocessors MC68SEC000AA20B1
IC MPU M680X0 20MHZ 64QFP

IC MPU M680X0 20MHZ 64QFP

Supplier's Site
Microprocessors - MC68SEC000AA20B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000AA20B1
Microprocessors MC68SEC000AA20B1
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 64-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68SEC000AA20B1 926222-MC68SEC000AA20B1 MC68SEC000AA20B1-ND MC68SEC000AA20B1 MC68SEC000AA20B1 MC68SEC000AA20B1
Product Name 20MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68SEC000AA20B1 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray QFP; Other; 64-QFP (14x14) QFP; Other; 64-QFP QFP; Other; 64-QFP QFP QFP; Other; 64-QFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family EC000 EC000 EC000 EC000
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352ZZCZD - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details