NXP Semiconductors Embedded - Embedded - Microprocessors - MC68SEC000AA10 MC68SEC000AA10

Description
Manufacturer: NXP Win Source Part Number: 787926-MC68SEC000AA1 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000AA10R2 ; MC68SEC000AA16R2 ; MC68SEC000AA16; MC68SEC000AA20; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787926-MC68SEC000AA1 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000AA10R2 ; MC68SEC000AA16R2 ; MC68SEC000AA16; MC68SEC000AA20; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68SEC000AA10 - 787926-MC68SEC000AA10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68SEC000AA10
787926-MC68SEC000AA10
Embedded - Embedded - Microprocessors - MC68SEC000AA10 787926-MC68SEC000AA10
Manufacturer: NXP Win Source Part Number: 787926-MC68SEC000AA1 0 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 3.3V, 5.0V Package: 64-QFP Family Name: MC68SEC000 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x14) Alternative Parts (Cross-Reference): MC68SEC000AA10R2 ; MC68SEC000AA16R2 ; MC68SEC000AA16; MC68SEC000AA20; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787926-MC68SEC000AA10
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 3.3V, 5.0V
Package: 64-QFP
Family Name: MC68SEC000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFP (14x14)
Alternative Parts (Cross-Reference): MC68SEC000AA10R2 ; MC68SEC000AA16R2 ; MC68SEC000AA16; MC68SEC000AA20;
Introduction Date: February 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68SEC000AA10-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68SEC000AA10-ND
Microprocessors MC68SEC000AA10-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

Buy Now Datasheet
Singapore, Singapore
10MHZ Embedded Microprocessor MPU
694-MC68SEC000AA10
10MHZ Embedded Microprocessor MPU 694-MC68SEC000AA10
IC MPU M680X0 10MHZ 64QFP Product overview: MC68SEC000AA10 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA10 can be used for catalog matching and distributor lookup.

IC MPU M680X0 10MHZ 64QFP Product overview: MC68SEC000AA10 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68SEC000AA10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68SEC000AA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68SEC000AA10
Integrated Circuits (ICs) - Embedded - Microprocessors MC68SEC000AA10
IC MPU M680X0 10MHZ 64QFP

IC MPU M680X0 10MHZ 64QFP

Supplier's Site
Microprocessors - MC68SEC000AA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000AA10
Microprocessors MC68SEC000AA10
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

Buy Now Datasheet
Microprocessors - MC68SEC000AA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68SEC000AA10
Microprocessors MC68SEC000AA10
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 64-QFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC68SEC000AA10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68SEC000AA10
Embedded - Microprocessors MC68SEC000AA10
IC MPU M680X0 10MHZ 64QFP

IC MPU M680X0 10MHZ 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 787926-MC68SEC000AA10 MC68SEC000AA10-ND 694-MC68SEC000AA10 MC68SEC000AA10 MC68SEC000AA10 MC68SEC000AA10
Product Name Embedded - Embedded - Microprocessors - MC68SEC000AA10 Microprocessors 10MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V, 5.0V 3.3V; 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3703CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - 150-SAMA5D27-V/8GW-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details