NXP Semiconductors 25MHZ Embedded Microprocessor MPU MC68LC302PU25CT

Description
IC MPU M683XX 25MHZ 100LQFP Product overview: MC68LC302PU25CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU25CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 25MHZ 100LQFP Product overview: MC68LC302PU25CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU25CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-MC68LC302PU25CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68LC302PU25CT
25MHZ Embedded Microprocessor MPU 694-MC68LC302PU25CT
IC MPU M683XX 25MHZ 100LQFP Product overview: MC68LC302PU25CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU25CT can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 100LQFP Product overview: MC68LC302PU25CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU25CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68LC302PU25CT - 883557-MC68LC302PU25CT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC302PU25CT
883557-MC68LC302PU25CT
Embedded - Embedded - Microprocessors - MC68LC302PU25CT 883557-MC68LC302PU25CT
Manufacturer: NXP Win Source Part Number: 883557-MC68LC302PU25 CT Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14) Core Processor: M68000 Speed: 25MHz Package: Tray Package: 100-LQFP Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883557-MC68LC302PU25CT
Series: M683xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)
Core Processor: M68000
Speed: 25MHz
Package: Tray
Package: 100-LQFP
Part Status: Obsolete
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MC68LC302PU25CT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC302PU25CT-ND
Microprocessors MC68LC302PU25CT-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC68LC302PU25CT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC302PU25CT
Embedded - Microprocessors MC68LC302PU25CT
IC MPU M683XX 25MHZ 100LQFP

IC MPU M683XX 25MHZ 100LQFP

Supplier's Site Datasheet
Microprocessors - MC68LC302PU25CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC302PU25CT
Microprocessors MC68LC302PU25CT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68LC302PU25CT 883557-MC68LC302PU25CT MC68LC302PU25CT-ND MC68LC302PU25CT MC68LC302PU25CT
Product Name 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68LC302PU25CT Microprocessors Embedded - Microprocessors Microprocessors
Microprocessor Family MC68 M68000 68k; M68000 M68000
Package Type Other; 100-LQFP QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - AM3703CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details