NXP Semiconductors Embedded - Embedded - Microprocessors - MC68LC302CPU16CT MC68LC302CPU16CT

Description
Manufacturer: NXP Win Source Part Number: 086470-MC68LC302CPU1 6CT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 086470-MC68LC302CPU1 6CT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68LC302CPU16CT - 086470-MC68LC302CPU16CT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC302CPU16CT
086470-MC68LC302CPU16CT
Embedded - Embedded - Microprocessors - MC68LC302CPU16CT 086470-MC68LC302CPU16CT
Manufacturer: NXP Win Source Part Number: 086470-MC68LC302CPU1 6CT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 086470-MC68LC302CPU16CT
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 16MHz
Security Package / Case: 100-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68LC302CPU16CT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC302CPU16CT-ND
Microprocessors MC68LC302CPU16CT-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68LC302CPU16CT
16MHZ Embedded Microprocessor MPU 694-MC68LC302CPU16CT
IC MPU M683XX 16MHZ 100LQFP Product overview: MC68LC302CPU16CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302CPU16CT can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 100LQFP Product overview: MC68LC302CPU16CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302CPU16CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68LC302CPU16CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC302CPU16CT
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC302CPU16CT
IC MPU M683XX 16MHZ 100LQFP

IC MPU M683XX 16MHZ 100LQFP

Supplier's Site
Microprocessors - MC68LC302CPU16CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC302CPU16CT
Microprocessors MC68LC302CPU16CT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC68LC302CPU16CT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC302CPU16CT
Embedded - Microprocessors MC68LC302CPU16CT
IC MPU M683XX 16MHZ 100LQFP

IC MPU M683XX 16MHZ 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 086470-MC68LC302CPU16CT MC68LC302CPU16CT-ND 694-MC68LC302CPU16CT MC68LC302CPU16CT MC68LC302CPU16CT MC68LC302CPU16CT
Product Name Embedded - Embedded - Microprocessors - MC68LC302CPU16CT Microprocessors 16MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC RISC RISC RISC
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP Other; Tray QFP QFP; Other; 100-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0CC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D27C-LD2G-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers