M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)
IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302AF20CT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302AF20CT can be used for catalog matching and distributor lookup.
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)
IC MPU M683XX 20MHZ 100LQFP
INTEGRATED MULTIPROTOCOL MICROPR
Microprocessors - MPU 68K INTGR COM PROC DMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68LC302AF20CT-ND | 694-MC68LC302AF20CT | MC68LC302AF20CT | MC68LC302AF20CT | MC68LC302AF20CT | MC68LC302AF20CT |
| Product Name | Microprocessors | 20MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 8-Bit; 16-Bit | 16-Bit; 1 Core, 8/16-Bit | ||||
| Microprocessor Family | M68000 | M68000 | 68k; M68000 | M68000 | ||
| Supply Voltage | 5V | |||||
| Package Type | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP | ||
| Pin Count | 100 |