NXP Semiconductors 25MHZ Embedded Microprocessor MPU MC68LC040FE25A

Description
IC MPU M680X0 25MHZ 184CQFP Product overview: MC68LC040FE25A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 25MHZ 184CQFP Product overview: MC68LC040FE25A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-MC68LC040FE25A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68LC040FE25A
25MHZ Embedded Microprocessor MPU 694-MC68LC040FE25A
IC MPU M680X0 25MHZ 184CQFP Product overview: MC68LC040FE25A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE25A can be used for catalog matching and distributor lookup.

IC MPU M680X0 25MHZ 184CQFP Product overview: MC68LC040FE25A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040FE25A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68LC040FE25A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC040FE25A-ND
Microprocessors MC68LC040FE25A-ND
68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68LC040FE25A - 044503-MC68LC040FE25A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC040FE25A
044503-MC68LC040FE25A
Embedded - Embedded - Microprocessors - MC68LC040FE25A 044503-MC68LC040FE25A
Manufacturer: NXP Win Source Part Number: 044503-MC68LC040FE25 A Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 184-CQFP (31.3x31.3) Speed(Frequency): 25MHz Security Package / Case: 184-BCQFP

Manufacturer: NXP
Win Source Part Number: 044503-MC68LC040FE25A
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 184-CQFP (31.3x31.3)
Speed(Frequency): 25MHz
Security Package / Case: 184-BCQFP

Buy Now Datasheet
Microprocessors - MPU 32B W/ CACHE MMU - 568-MC68LC040FE25A - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU 32B W/ CACHE MMU
568-MC68LC040FE25A
Microprocessors - MPU 32B W/ CACHE MMU 568-MC68LC040FE25A
Microprocessors - MPU 32B W/ CACHE MMU

Microprocessors - MPU 32B W/ CACHE MMU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68LC040FE25A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC040FE25A
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC040FE25A
IC MPU M680X0 25MHZ 184CQFP

IC MPU M680X0 25MHZ 184CQFP

Supplier's Site
Embedded - Microprocessors - MC68LC040FE25A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC040FE25A
Embedded - Microprocessors MC68LC040FE25A
IC MPU M680X0 25MHZ 184CQFP

IC MPU M680X0 25MHZ 184CQFP

Supplier's Site Datasheet
Microprocessors - MC68LC040FE25A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC040FE25A
Microprocessors MC68LC040FE25A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Microprocessors - MC68LC040FE25A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC040FE25A
Microprocessors MC68LC040FE25A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68LC040FE25A MC68LC040FE25A-ND 044503-MC68LC040FE25A 568-MC68LC040FE25A MC68LC040FE25A MC68LC040FE25A MC68LC040FE25A
Product Name 25MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC68LC040FE25A Microprocessors - MPU 32B W/ CACHE MMU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 184-BCQFP QFP; Other; 184-CQFP (31.3x31.3) QFP; Other; 184-BCQFP QFP QFP; Other; 184-BCQFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68040 68040 68040 68040 68040
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details