Microcontroller, 8-Bit, UVPROM, HC11 CPU, 2MHz, CMOS
MICROCONTROLLER, 8 BIT, UVPROM, Product overview: MC68L711E9FU2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68L711E9FU2 can be used for catalog matching and distributor lookup.
M68HC11 - Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) EPROM 64-QFP (14x14)
MICROCONTROLLER, 8 BIT, UVPROM,
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68L711E9FU2 | 685-MC68L711E9FU2 | MC68L711E9FU2 | MC68L711E9FU2 |
| Product Name | 8-bit 8 BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| Package Type | Other; LDCC52 | Other; Bulk | QFP; Other; 64-BQFP | Other; 64-BQFP |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB |