NXP Semiconductors Microcontrollers MC68L11E1FNE2

Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68L11E1FNE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68L11E1FNE2-ND
Microcontrollers MC68L11E1FNE2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68L11E1FNE2
8-bit 8BIT Embedded Microcontroller MCU 685-MC68L11E1FNE2
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68L11E1FNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68L11E1FNE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68L11E1FNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68L11E1FNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68L11E1FNE2 - 808803-MC68L11E1FNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68L11E1FNE2
808803-MC68L11E1FNE2
Embedded - Embedded - Microcontrollers - MC68L11E1FNE2 808803-MC68L11E1FNE2
Manufacturer: NXP USA Inc. Win Source Part Number: 808803-MC68L11E1FNE2 Packaging: Tube Mounting Style: SMD Core Processor: HC11 Speed: 2MHz Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 52-PLCC (19.1x19.1) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 52-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Part Number Series: MC68L11 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 808803-MC68L11E1FNE2
Packaging: Tube
Mounting Style: SMD
Core Processor: HC11
Speed: 2MHz
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-PLCC (19.1x19.1)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 52-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 23
MSL Level: 3 (168 Hours)
Part Number Series: MC68L11
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68L11E1FNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68L11E1FNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68L11E1FNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site
Microcontrollers - MC68L11E1FNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68L11E1FNE2
Microcontrollers MC68L11E1FNE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Microcontrollers - MC68L11E1FNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68L11E1FNE2
Embedded - Microcontrollers MC68L11E1FNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68L11E1FNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68L11E1FNE2
Microcontrollers MC68L11E1FNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68L11E1FNE2-ND 685-MC68L11E1FNE2 808803-MC68L11E1FNE2 MC68L11E1FNE2 MC68L11E1FNE2 MC68L11E1FNE2 MC68L11E1FNE2
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68L11E1FNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - A2C02830100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details