HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 44-PLCC (16.59x16.59)
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 44-PLCC (16.59x16.59)
IC MCU 8BIT ROMLESS 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68L11D0FNE2-ND | MC68L11D0FNE2 | MC68L11D0FNE2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | |
| RAM | 0.1920 KB | 0.1920 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 3 to 5.5 volts |