HC05 HC05 Microcontroller IC 8-Bit 4.2MHz 1.2KB (1.2K x 8) OTP 16-PDIP
IC MCU 8BIT 1.2KB OTP 16DIP Product overview: MC68HRC705KJ1CP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HRC705KJ1CP can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.2KB OTP 16DIP
IC MCU 8BIT 1.2KB OTP 16DIP
HC05 HC05 Microcontroller IC 8-Bit 4.2MHz 1.2KB (1.2K x 8) OTP 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HRC705KJ1CP-ND | 685-MC68HRC705KJ1CP | MC68HRC705KJ1CP | MC68HRC705KJ1CP | MC68HRC705KJ1CP |
| Product Name | Microcontrollers | 8-bit 8BIT 1.2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4.2 MHz | 4.2 MHz | 4.2 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1.2 KB | ||||
| ROM Type | OTP | OTP; OTP |